UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS ISO 7176.25

Wheelchairs Part 25: Batteries and chargers for powered wheelchairs

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 17 February 2014
Status: active
Page Count: 28
scope:

This International Standard specifies requirements and test methods for batteries and battery chargers intended for use with electrically powered wheelchairs. It is applicable to lead acid batteries and chargers intended for use with them. Requirements for chargers are applicable to those with a rated input voltage not greater than 250 V a.c. and a nominal output voltage not greater than 36V.

NOTE 1 Requirements for other battery chemistries (nickel and lithium based batteries) and suitable chargers are under consideration.

NOTE 2 Requirements regarding safety are applicable to all battery chargers intended for use with electrically powered wheelchairs.

Document History

SNZ AS/NZS ISO 7176.25
February 17, 2014
Wheelchairs Part 25: Batteries and chargers for powered wheelchairs
This International Standard specifies requirements and test methods for batteries and battery chargers intended for use with electrically powered wheelchairs. It is applicable to lead acid batteries...

References

Advertisement