UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI UNI EN ISO 18365

Hydrometry - Selection, establishment and operation of a gauging station

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2014
Status: active
Page Count: 28
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard gives requirements for the establishment and operation of a gauging station for the measurement of stage,or stage and discharge,of a lake, reservoir,river or canal or other artificial open channel.It also describes how a gauging station utilizing one of the measurement methods listed should be operated and maintained.

Requirement are provided for stage only measurement stations, stage-discharge stations and direct discharge measurement stations in natural channels, as well as for stage-discharge stations with artificial structures. Additionally, some requirements are given for measurements undert difficult conditions, such as under ice conditions.

Document History

CEI UNI EN ISO 18365
March 1, 2014
Hydrometry - Selection, establishment and operation of a gauging station
This International Standard gives requirements for the establishment and operation of a gauging station for the measurement of stage,or stage and discharge,of a lake, reservoir,river or canal or...

References

Advertisement