ISO 15769
Hydrometry - Guidelines for the application of acoustic velocity meters using the Doppler and echo correlation methods
| Organization: | ISO |
| Publication Date: | 15 April 2010 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This International Standard provides guidelines on the principles of operation and the selection and use of Doppler-based and echo correlation velocity meters for continuous-flow gauging.
This International Standard is applicable to channel flow determination in open channels and partially filled pipes using one or more meters located at fixed points in the cross-section.
NOTE A limitation of the techniques is that measurement is made of the velocity of particles, other reflectors or disturbances.
Document History