JSA - JIS B 2352
Bellows type expansion joints
| Organization: | JSA |
| Publication Date: | 21 October 2013 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This Standard specifies characteristics of bellows type expansion joints (hereafter referred to as "expansion joints").
It applies to metal expansion joints equipped with one or more corrugated bellows of circular cross-section.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 15348: 2002 Pipework-Metal bellows expansion joints-General (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History