DIN EN 61753-382-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 382-2: Non-connectorised single-mode bidirectional G-PON-NGA WWDM devices for category C - Controlled environment (IEC 86B/3717/CD:2013)
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for combining and splitting Gigabit-capable Passive Optical Networks (GPON) up/down signals and Next Generation Access (NGA) bands satisfies in order to be categorized as meeting the requirements of category C (controlled environments), as defined in annex A of IEC 61753-1.
Annex B of this standard provides information concerning the principle and function of the WWDM.
Document History