UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1301.455

Methods of test for pulp and paper Method 455: Determination of colour by diffuse reflectance-Outdoor daylight conditions (D65/10°)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 24 April 2014
Status: active
Page Count: 20
scope:

This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss.

It may be used to determine the colour of papers or boards that contain fluorescent whitening agents, provided the UV content of the illumination on the test piece has been adjusted to conform to that in the CIE standard illuminant D65, using a fluorescent reference standard with an assigned CIE whiteness (D65/10°) value provided by an ISO/TC 6 authorized laboratory, as described in ISO 11475.

This part of ISO 5631 is not applicable to coloured papers or boards that incorporate fluorescent dyes or pigments.

Document History

SNZ AS/NZS 1301.455
April 24, 2014
Methods of test for pulp and paper Method 455: Determination of colour by diffuse reflectance-Outdoor daylight conditions (D65/10°)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. It may be used to determine the colour...
September 1, 1993
Colour Measurement with a Diff/0 Degrees Geometry Tristimulus Reflectometer
This Standard specifies a method for measuring the colour of paper and board by using diffuse illumination and measuring the light reflected at right angles to the surface. It is confined to...

References

Advertisement