ISO 16000-31
Indoor air - Part 31: Measurement of flame retardants and plasticizers based on organophosphorus compounds - Phosphoric acid ester
| Organization: | ISO |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies a test method for the sampling and analysis of the phosphoric acid esters in indoor air and in test chamber air through gas chromatography/mass spectrometry. Both principle methods of the low-resolution mass spectrometry and the high-resolution mass spectrometry are described.
The methods described in this part of ISO 16000 are not suitable for the determination of the phosphoric acid esters in materials.
NOTE ISO 16000-6 can be applied for the determination of the more volatile compounds covered by this standard.
Document History