CEN - EN 16516

Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 64
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

This document specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, very volatile aldehydes and ammonia. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS, HPLC, and for ammonia, subsequent analysis by spectrophotometric methods or any equivalent analytical methods (such as ion chromatography and ammonium specific electrode).

NOTE 1 Supplemental information is given on indirect test methods (see Annex B) and on measuring very volatile organic compounds (see Annex C).

NOTE 2 This European Standard describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.

Document History

EN 16516
October 1, 2017
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air
This document specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to...
October 1, 2017
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
October 1, 2013
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...

References

Advertisement