CEN/TS 16516

Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air

inactive
Organization: CEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 60
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC.

NOTE 1 Supplemental information is given on indirect test methods (Annex B) and on measuring very volatile organic compounds (see informative Annex C).

NOTE 2 This Technical Specification describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.

Document History

October 1, 2017
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air
This document specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to...
October 1, 2017
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
CEN/TS 16516
October 1, 2013
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
This Technical Specification specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...

References

Advertisement