ASD-STAN PREN 3745-410
Aerospace series Fibres and cables, optical, aircraft use Test methods Part 410: Thermal life
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard specifies a method of measuring the thermal endurance of a finished optical cable. There are two test methods incorporated which estimate the cables thermal life with or without the cable.
- Method A - without mechanical stress (temperature only),
- Method B - combined temperature and mechanical stress.
Document History
ASD-STAN PREN 3745-410
March 1, 2014
Aerospace series Fibres and cables, optical, aircraft use Test methods Part 410: Thermal life
This standard specifies a method of measuring the thermal endurance of a finished optical cable. There are two test methods incorporated which estimate the cables thermal life with or without the...
September 1, 2006
Aerospace series Fibres and cables, optical, aircraft use Test methods Part 410: Thermal life
This standard specifies method for determining life versus temperature curves of an optical cable.