UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - DESC-DWG-94011

RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 May 2014
Status: active
Page Count: 5
scope:

This drawing describes the requirements for a zero-ohm, chip resistor with wrap around termination, style 1206.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.

Document History

DESC-DWG-94011
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
December 12, 2002
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
A description is not available for this item.
September 10, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
November 23, 1994
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
This drawing describes the requirements for a zero-ohm chip resistor with a wrap-around termination. The PIN may be ordered using the complete PIN as shown in the following example:
March 4, 1994
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
This drawing describes the requirements for a zero-ohm chip resistor with a wrap-around termination. The PIN may be ordered using the complete PIN as shown in the following example:

References

Advertisement