UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 62610-4

Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series Part 4: Cooling performance tests for water supplied heat exchangers in electronic cabinets

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 26
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 62610 specifies the test setup and test parameters for water supplied heat exchangers within single electronic cabinet configurations. The tests are focused on cabinets for the installation of high power dissipation electronic equipment. The cabinets concerned are from the IEC 60297 (19 in) and IEC 60917 (25 mm) series. The purpose of this standard is to provide comparable data for the cooling performance of cabinets according to defined test setups and cooling parameters.

Document History

CEI EN 62610-4
May 1, 2014
Mechanical structures for electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series Part 4: Cooling performance tests for water supplied heat exchangers in electronic cabinets
Scope and object This part of IEC 62610 specifies the test setup and test parameters for water supplied heat exchangers within single electronic cabinet configurations. The tests are focused on...

References

Advertisement