FORD WSS-M4D732-B7
POLYPROPYLENE (PP) COPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2021 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for exterior use.
Document History
FORD WSS-M4D732-B7
January 27, 2021
POLYPROPYLENE (PP) COPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...
May 15, 2013
POLYPROPYLENE (PP) COPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% glass fiber filled thermoplastic injection molding compound based on polypropylene copolymer with added UV stabilization and scratch additives for...