FORD WSS-M4D732-B2

POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 January 2021
Status: active
Page Count: 9
scope:

The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for exterior use.

Document History

FORD WSS-M4D732-B2
January 27, 2021
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...
May 29, 2014
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...
September 9, 2013
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...

References

Advertisement