FORD WSS-M4D732-B2
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 September 2013 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for exterior use.
Document History
January 27, 2021
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...
May 29, 2014
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...
FORD WSS-M4D732-B2
September 9, 2013
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER FILLED MOLDING COMPOUND, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber filled thermoplastic injection molding compounds based on polypropylene with added UV stabilization and scratch additives for...