ISO 243
Turning tools with carbide tips - External tools
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 15 July 2014 |
Status: | active |
Page Count: | 12 |
ICS Code (Turning tools): | 25.100.10 |
scope:
This International Standard specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand tools.
The shank sections and the inserts used are selected respectively from those defined in ISO 241 and ISO 242.
NOTE Internal tools are the subject of ISO 514; designation and marking are the subject of ISO 504.
Document History
ISO 243
July 15, 2014
Turning tools with carbide tips - External tools
This International Standard specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand...
January 1, 1975
Turning Tools with Carbide Tips - External Tools
A description is not available for this item.