ISO 514

Turning tools with carbide tips - Internal tools

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 10
ICS Code (Turning tools): 25.100.10
scope:

This International Standard specifies the types and dimensions of turning tools with carbide tips; it deals only with internal tools.

The shank sections and the inserts used are selected respectively from those defined in ISO 241 and ISO 242.

NOTE External tools and the definition of right-hand and left-hand tools are the subject of ISO 243; designation and marking are the subject of ISO 504.

Document History

ISO 514
July 15, 2014
Turning tools with carbide tips - Internal tools
This International Standard specifies the types and dimensions of turning tools with carbide tips; it deals only with internal tools. The shank sections and the inserts used are selected...
January 1, 1975
Turning Tools with Carbide Tips - Internal Tools
A description is not available for this item.

References

Advertisement