ISO 243

Turning tools with carbide tips - External tools

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 12
ICS Code (Turning tools): 25.100.10
scope:

This International Standard specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand tools.

The shank sections and the inserts used are selected respectively from those defined in ISO 241 and ISO 242.

NOTE Internal tools are the subject of ISO 514; designation and marking are the subject of ISO 504.

Document History

ISO 243
July 15, 2014
Turning tools with carbide tips - External tools
This International Standard specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand...
January 1, 1975
Turning Tools with Carbide Tips - External Tools
A description is not available for this item.

References

Advertisement