UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC/TS 60870-6-602

Telecontrol Equipment and Systems - Part 6-602: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - TASE Transport Profiles

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2001
Status: active
Page Count: 34
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870, which is a technical specification, describes the transport profiles for the IEC 60870-6 series over WAN with reference to international standardized profiles (ISPs) used by distributed SCADA/EMS applications in control centres, power plants and substations. The transport profiles use virtually any standard or de facto standard (including TCP/IP) connection-mode and connectionless-mode network services over any type of transmission media.

These profiles are part of the telecontrol communication architecture (TCA).

Document History

IEC/TS 60870-6-602
April 1, 2001
Telecontrol Equipment and Systems - Part 6-602: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - TASE Transport Profiles
This part of IEC 60870, which is a technical specification, describes the transport profiles for the IEC 60870-6 series over WAN with reference to international standardized profiles (ISPs) used by...

References

Advertisement