UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60888

Zinc-Coated Steel Wires for Stranded Conductors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: active
Page Count: 28
ICS Code (Wires): 29.060.10
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard applies to zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes.

It is intended to cover all wires used in constructions where the individual wire diameters, including coating, are in the range of 1.25 mm to 5.50 mm.

Three grades of steel are included to reflect the needs of conductor users: regular steel, high strength steel and extra high strength steel.

Two classes of coating represented by minimum zinc mass per unit area are included: Class 1 and Class 2.

Document History

IEC 60888
January 1, 1987
Zinc-Coated Steel Wires for Stranded Conductors
This standard applies to zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes. It is intended to cover all wires used in...

References

Advertisement