UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 62127-1

Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2013
Status: active
Page Count: 182
ICS Code (Radiographic equipment): 11.040.50
scope:

Scope and object

This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range up to 40 MHz.

The objectives of this standard are:

- to define a group of acoustic parameters that can be measured on a physically sound basis;

- to define a second group of parameters that can be derived under certain assumptions from these measurements, and called derived intensity parameters;

- to define a measurement procedure that may be used for the determination of acoustic pressure parameters;

- to define the conditions under which the measurements of acoustic parameters can be made in the frequency range up to 40 MHz using calibrated hydrophones;

- to define procedures for correcting, for limitations caused by the use of hydrophones with finite bandwidth and finite active element size.

NOTE 1 Throughout this standard, SI units are used. In the specification of certain parameters, such as beam areas and intensities, it may be convenient to use decimal multiples or submultiples. For example beam area may be specified in cm2 and intensities in W/cm2 or mW/cm2.

NOTE 2 The hydrophone as defined may be of a piezoelectric or an optic type.

Document History

March 1, 2022
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment including bandwidth criteria and...
IEC 62127-1
February 1, 2013
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
Scope and object This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in...
February 1, 2013
AMENDMENT 1 Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
August 1, 2008
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
August 1, 2007
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
Scope and object This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in...

References

Advertisement