ISO 1938-1
Geometrical product specifications (GPS) - Dimensional measuring equipment - Part 1: Plain limit gauges of linear size
| Organization: | ISO |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 1938 specifies the most important metrological and design characteristics of plain limit gauges of linear size.
This part of ISO 1938 defines the different types of plain limit gauges used to verify linear dimensional specifications associated with linear size.
This part of ISO 1938 also defines the design characteristics and the metrological characteristics for these limit gauges as well as the new or wear limits state Maximum Permissible Limits (MPLs) for the new state or wear limits state for these metrological characteristics.
In addition, this part of ISO 1938 describes the use of limit gauges. It covers linear sizes up to 500 mm.
Document History