ISO 11525-4
Rough-terrain trucks - User requirements - Part 4: Additional requirements for variable-reach trucks handling freely suspended loads
| Organization: | ISO |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 11525, when used in conjunction with ISO 11525-1 or ISO 11525-2, defines specific user requirements relating to the use of non-slewing and slewing variable-reach trucks operating with freely suspended loads.
When provisions of this part of ISO 11525 are different from those which are stated in ISO 11525-1 or ISO 11525-2, the provisions of this part of ISO 11525 take precedence over the provisions of ISO 11525-1 or ISO 11525-2.
It is intended to achieve the following:
a) prevention of personal injuries, property damage and accidents;
b) establishment of criteria for inspection, maintenance, operation and training.
NOTE National or local requirements can apply, whichever could be more stringent.
General user requirements for non-slewing variable-reach trucks are given in ISO 11525-1.
General user requirements for slewing variable-reach trucks are given in ISO 11525-2.
This part of ISO 11525 is not applicable to flexible intermediate bulk containers as defined in ISO 21898.
Document History