UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61116

Electromechanical Equipment Guide for Small Hydroelectric Installations

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1992
Status: active
Page Count: 114
ICS Code (Hydraulic energy engineering): 27.140
ICS Code (Generators): 29.160.20
scope:

Scope and object

This International Standard is used as a guide that applies to hydroelectric installations with units having power outputs less than 5 MW and turbines with nominal runner diameters less than 3 m. These figures do not represent absolute limits.

This guide deals only with the direct relations between the purchaser or the consulting engineer and the supplier. It does not deal with civil works, administrative conditions or commercial conditions.

This guide is intended to be used by all concerned in the installation of electromechanical equipment for small hydroelectric plants.

This guide, based essentially on practical information, aims specifically at supplying the purchaser of the equipment with information which will assist him with the following:

- preparation of the call for tenders;

- evaluation of the tenders;

- contact with the supplier during the design and manufacture of equipment;

- quality control during the manufacture and shop-testing;

- follow-up of site erection;

- commissioning;

- acceptance tests;

- operation and maintenance.

The guide comprises the following:

a) general requirements for the electromechanical equipment of small hydroelectric installations;

b) technical specifications for the electromechanical equipment, excluding its dimensioning and standardization;

c) requirements for acceptance, operation and maintenance.

Bearing in mind the type of installation considered, the documents shall be as simple as possible but must satisfactorily define the particular operation conditions. Over-specification is harmful to the economy of the project.

Document History

IEC 61116
October 1, 1992
Electromechanical Equipment Guide for Small Hydroelectric Installations
Scope and object This International Standard is used as a guide that applies to hydroelectric installations with units having power outputs less than 5 MW and turbines with nominal runner diameters...

References

Advertisement