IEC 62006

Hydraulic machines – Acceptance tests of small hydroelectric installations

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2010
Status: active
Page Count: 228
ICS Code (Hydraulic energy engineering): 27.140
scope:

This International Standard defines the test, the measuring methods and the contractual guarantee conditions for field acceptance tests of the generating machinery in small hydroelectric power installations. It applies to installations containing impulse or reaction turbines with unit power up to about 15 MW and reference diameter of about 3 m. The driven generator can be of synchronous or asynchronous type.

This International Standard contains information about most of the tests required for acceptance of the hydraulic turbine such as safety approval tests, trial operating and reliability tests, as well for verification of cavitation, noise and vibration conditions, if required.

This standard represents the typical methods used on smaller hydroelectric installations, and is divided into three classes as follows (see Table 1 for more detail):

Class A Normal test program (panel measurement) To determine the maximum power output of the installation. Default

Class B Extended test program To determine the performance characteristics of the installation. Recommended

Class C Comprehensive test program To determine the absolute efficiency of the installation. Optional

NOTE All classes contain safety tests, trial operating tests, and reliability tests.

This standard gives all necessary references for the contract in order to execute the test, evaluate, calculate and compare the result to the guarantee for all the classes A, B and C.

The manufacturer or consulting engineer is responsible for ensuring that standardized connections are installed for performing these tests. This standard does not cover the structural details of a hydroelectric installation or its component parts.

Document History

IEC 62006
October 1, 2010
Hydraulic machines – Acceptance tests of small hydroelectric installations
This International Standard defines the test, the measuring methods and the contractual guarantee conditions for field acceptance tests of the generating machinery in small hydroelectric power...

References

Advertisement