AIR FORCE - AFI 32-1042
STANDARDS FOR MARKING AIRFIELDS
| Organization: | AIR FORCE |
| Publication Date: | 27 October 2005 |
| Status: | active |
| Page Count: | 11 |
scope:
This instruction implements Air Force policy directive (AFPD)
32-10, Installations and Facilities. It provides Air Force standards for
marking airfield pavements and obstructions. It gives the minimum level of
marking necessary for paved surfaces of runways, taxiways, helipads, and the
surfaces of obstructions. (See Engineering Technical Letter (ETL) 04-7, C-130
and C-17 Landing Zone (LZ) Dimensional, Marking, and Lighting Criteria, for
landing zone marking requirements.) It applies to all Air Force activities
except those operating at airports owned and controlled by an authority other
than the Department of Defense (DoD). For airports under Federal Aviation
Administration (FAA) jurisdiction, use FAA Advisory Circular (AC) 150/5340-1,
Standards for Airport Markings. For DoD facilities overseas, if a written
agreement exists between the host nation and DoD that requires application of
North Atlantic Treaty Organization (NATO), International Civil Aviation
Organization (ICAO), or FAA standards, those standards shall apply as
stipulated within the agreement. For cases where a Status of Forces Agreement
(SOFA) specifically requires international standards, use ICAO Annex 14,
Volume I, Aerodromes (for fixed wing runways) or Annex 14, Volume II,
Heliports (for rotary wing helipads and runways), as appropriate. Air Force
tenant organizations on civil airports should use these standards on the
military portion of the airfield to the maximum extent practicable; otherwise,
FAA criteria apply. Use this instruction in conjunction with the layout
criteria provided in ETL 04-2, Standard Airfield Pavement Marking Schemes.
Users should send comments and suggested improvements on AF Form 847,
Recommendation for Change of Publication, through major commands (MAJCOM) to
HQ AFCESA/CES, 139 Barnes Dr, Suite 1, Tyndall AFB, FL 32403-5319. Ensure all
records created as a result of processes prescribed in this publication are
maintained in accordance with AFPD 37-1, Air Force Information Management, and
AFMAN 37-123, Management of Records, and disposed of in accordance with the
Air Force Records Disposition Schedule (RDS) located at
https://webrims.amc.
Document History