UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - DEF STAN 49-4

Filter Elements, Fluid Pressure (Coalescer Elements), Gasoline and Kerosine Fuels

inactive, Most Current
Organization: MODUK
Publication Date: 2 July 1974
Status: inactive
Page Count: 13
scope:

This Standard covers the basic requirements for the design, performance, testing, and supply of two sizes of filter coalescer elements for use in decontaminating fuel by retaining solids and by coalescing emulsified free water into droplets of a size which will fall or be stripped into the sump of a filter separator vessel for subsequent draining.

The sizes of filter elements covered by this Standard are:

a 'standard' elements conforming to the dimensional requirements of Fig 1;

a 152 mm (6 inch) nominal outside diameter element conforming to the dimensional requirements of Fig 2 and which may be manufactured in various length to suit different filter seperator applications.

Document History

DEF STAN 49-4
July 2, 1974
Filter Elements, Fluid Pressure (Coalescer Elements), Gasoline and Kerosine Fuels
This Standard covers the basic requirements for the design, performance, testing, and supply of two sizes of filter coalescer elements for use in decontaminating fuel by retaining solids and by...

References

Advertisement