This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
General This Standard covers threaded malleable iron unions, Classes 150, 250, and 300. It also contains provisions for using steel for NPS 1∕8 unions. This Standard includes (a) design (b)...
This standard describes 3- to 48-in. (80- to 1,200-mm)* gray-iron or ductileiron fittings to be used with ductile-iron pipe for potable water, wastewater, and reclaimed water for a temperature range...
This standard describes rubber-gasket joints of the following types for ductileiron pressure pipe and ductile-iron and gray-iron fittings, valves, hydrants, and other appurtenances for potable water,...
This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints...