BSI - BS EN 60999-2
Connecting devices Electrical copper conductors Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 12 August 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
BS EN 60999-2
August 12, 2003
Connecting devices Electrical copper conductors Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
A description is not available for this item.