CENELEC - EN 60999-1
Connecting Devices - Electrical Copper Conductors Safety Requirements for Screw-Type and Screwless-Type Clamping Units Part 1: General Requirements and Particular Requirements for Clamping Units for Conductors from 0,2 mm2 up to 35 mm2 (Included)
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 March 2000 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
EN 60999-1
March 1, 2000
Connecting Devices - Electrical Copper Conductors Safety Requirements for Screw-Type and Screwless-Type Clamping Units Part 1: General Requirements and Particular Requirements for Clamping Units for Conductors from 0,2 mm2 up to 35 mm2 (Included)
A description is not available for this item.