UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 10721-1

Steel Structures - Part 1: Materials and Design

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 1997
Status: active
Page Count: 119
ICS Code (Metal structures): 91.080.10
scope:

This part of ISO 10721 establishes the principles and general rules for the use of steel materials and design of steel structures in buildings.

NOTE 1 The degree of reliability should be as specified in national codes. In the establishment of design safety factors, due consideration should also be given to ISO 10721-2 for fabrication of steel structures.

This part of ISO 10721 is also applicable to bridges, off-shore and other civil engineering and related structures, but for such structures it may be necessary to consider other requirements.

This part of ISO 10721 does not cover the special requirements for steel structures in corrosive environments beyond normal atmospheric conditions and corrosion protection with regard to fatigue design.

This part of ISO 10721 does not cover the special requirements of seismic design.

For welded connections and for structures subject to fatigue, special considerations regarding the scope of this document are presented in 8.9 and 10.1 respectively.

NOTE 2 Rules and recommendations regarding composite steel and concrete structures and fire safety of steel structures will subsequently be issued as separate International Standards.

Document History

ISO 10721-1
February 1, 1997
Steel Structures - Part 1: Materials and Design
This part of ISO 10721 establishes the principles and general rules for the use of steel materials and design of steel structures in buildings. NOTE 1 The degree of reliability should be as...

References

Advertisement