DS 2393-2
Polyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V - Test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 November 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
scope:
DS 2393-2 applies to cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage not exceeding 450/750 V a.c. This standard specifies the methods of carrying out the tests specified in DS 2393-1, General requirements.
Document History
DS 2393-2
November 15, 1996
Polyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V - Test methods
DS 2393-2 applies to cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage not...