IEC 60364-5-52
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.
NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements for those conductors.
NOTE 2 Guidance on Part 5-52 of IEC 60364 is given in IEC 61200-52.
Document History
IEC 60364-5-52
February 1, 2011
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems CORRIGENDUM 1
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.
NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
October 1, 2009
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.
NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
August 1, 2001
Electrical Installations of Buildings - Part 5-52: Selection and Erection of Electrical Equipment - Wiring Systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.
NOTE This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements...
November 1, 1998
Electrical Installations of Buildings - Part 5: Selection and Erection of Electrical Equipment - Chapter 52: Wiring Systems
A description is not available for this item.