IEC 60364-5-52

Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2009
Status: active
Page Count: 176
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Electricity supply systems): 91.140.50
scope:

Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.

NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements for those conductors.

NOTE 2 Guidance on Part 5-52 of IEC 60364 is given in IEC 61200-52.

Document History

February 1, 2011
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems CORRIGENDUM 1
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
IEC 60364-5-52
October 1, 2009
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
August 1, 2001
Electrical Installations of Buildings - Part 5-52: Selection and Erection of Electrical Equipment - Wiring Systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements...
November 1, 1998
Electrical Installations of Buildings - Part 5: Selection and Erection of Electrical Equipment - Chapter 52: Wiring Systems
A description is not available for this item.

References

Advertisement