IEC 60364-5-52

Electrical Installations of Buildings - Part 5-52: Selection and Erection of Electrical Equipment - Wiring Systems

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2001
Status: inactive
Page Count: 136
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Electricity supply systems): 91.140.50
scope:

Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems.

NOTE This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements for those conductors.

Document History

February 1, 2011
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems CORRIGENDUM 1
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
October 1, 2009
Low-voltage electrical installations – Part 5-52: Selection and erection of electrical equipment – Wiring systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE 1 This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further...
IEC 60364-5-52
August 1, 2001
Electrical Installations of Buildings - Part 5-52: Selection and Erection of Electrical Equipment - Wiring Systems
Part 5-52 of IEC 60364 deals with the selection and erection of wiring systems. NOTE This standard also applies in general to protective conductors, while IEC 60364-5-54 contains further requirements...
November 1, 1998
Electrical Installations of Buildings - Part 5: Selection and Erection of Electrical Equipment - Chapter 52: Wiring Systems
A description is not available for this item.

References

Advertisement