DLA - SMD-5962-94710
MICROCIRCUIT, DIGITAL, QUAD UNIVERSAL ASYNCHRONOUS RECEIVER/TRANSMITTER (QUART) MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 November 1994 |
| Status: | active |
| Page Count: | 28 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function
01 26C94 Quad universal asynchronous
receiver/transmitter
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T48 or CDIP2-T48 48 Dual-in-line package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Voltage from VDD to GND . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Voltage form any pin to ground range . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc Power dissipation . . . . . . . . . . . . . . . . . . . . . 1 W Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC). . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . 150°C
Operating ambient temperature range . . . . . . . . . . . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . . . . . . . . . 4.75 V dc ≤ VCC ≤ 5.25 V dc
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History