UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60168

Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2001
Status: active
Page Count: 100
ICS Code (Insulators): 29.080.10
scope:

Scope and object

This International Standard IEC 60168 is applicable to post insulators and post insulator units of ceramic material or glass, for indoor and outdoor use in electrical installations or equipment, operating on alternating current with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz.

This standard may be regarded as a provisional standard for post insulators for use on d.c. systems. IEC 60438 gives general guidance for those insulators.

This standard does not apply to composite insulators, or to those indoor post insulators in organic material which are covered by another IEC standard [1]*.

The object of this standard is to define:

- the terms used;

- the electrical and mechanical characteristics of post insulators;

- the conditions under which the specified values of these characteristics are verified;

- the methods of test;

- the acceptance criteria.

Numerical values of characteristics of post insulators are specified in IEC 60273.

This standard does not include requirements dealing with the choice of post insulators for specific operating conditions.

NOTE 1 A guide for the choice of insulators under polluted conditions is available, see [2].

NOTE 2 This standard does not include radio interference tests or artificial pollution tests. These subjects and relevant test methods are dealt with in other IEC publications, see [3], [4] and [5].

NOTE 3 When this standard is applied to hollow post insulators, other IEC publications should also be taken into account, see [6] and [7].

* The figures in square brackets refer to annex C (Bibliography).

Document History

IEC 60168
April 1, 2001
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
Scope and object This International Standard IEC 60168 is applicable to post insulators and post insulator units of ceramic material or glass, for indoor and outdoor use in electrical installations...
October 1, 2000
Amendment 2 Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
June 1, 1997
Amendment 1 Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
November 1, 1994
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.

References

Advertisement