UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 862

Surface active agents - Vocabulary (ISO 862:1984, including Corrigendum 1:1993)

active, Most Current
Organization: DIN
Publication Date: 1 October 1995
Status: active
Page Count: 25
ICS Code (Chemical technology (Vocabularies)): 01.040.71
ICS Code (Surface active agents): 71.100.40
scope:

This International Standard defines terms frequently used in the field of surface active agents

NOTES - Some terms dissociated or not from their definition can appear as commercial terms according to their usage or to their mode of presentation; under no circumstances may their definitions be used as reference definitions for the commercial terms.

Other terms which appear non-specific to surface active agents, are nevertheless widely used in this field.

This International Standard gives, in particular, specific terms for textiles applications, dry cleaning, etc., but terms for other applications may be introduced.

These terms are grouped according to the classification shown below.

Document History

DIN EN ISO 862
October 1, 1995
Surface active agents - Vocabulary (ISO 862:1984, including Corrigendum 1:1993)
This International Standard defines terms frequently used in the field of surface active agents NOTES - Some terms dissociated or not from their definition can appear as commercial terms according...

References

Advertisement