DIN ISO 2267
Surface active agents - Evaluation of certain effects of laundering - Methods of preparation and use of unsoiled cotton control cloth (ISO 2267:1986)
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Surface active agents): | 71.100.40 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Scope and field of application
This International Standard specifies the characteristics of a cotton material and the preliminary treatments which are to be applied to it in Order to make it an unsoiled cotton control cloth1) for the testing of certain effects of laundering.
lt also defines the conditions of use of this control cloth (in the form of control test pieces) during the laundering processes which are being tested from the Point of view of the conservs ation of the original characteristics of the cloth.
The unsoiled cotton control cloth is primarily intended to enable the laundering of white cloth to be tested. lt may be used with all detergents and all types of domestic or industrial machines designed to wash, hydroextract and dry household textile articles.
The unsoiled cotton control cloth may also be used for testing the laundering of other categories of textile articles (coloured, for example).
1) The names and addresses of the suppliers of unsoiled cotton control cloth complying with this International Standard may be obtained from the Secretariat of ISO/TC 91 (AFNOR) or from the Central Secretariat.
Document History