DIN ISO 2267
Surface active agents - Evaluation of certain effects of laundering - Methods of preparation and use of unsoiled cotton control cloth (ISO 2267:1986); Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Surface active agents): | 71.100.40 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
December 1, 2016
Surface active agents - Evaluation of certain effects of laundering - Methods of preparation and use of unsoiled cotton control cloth (ISO 2267:1986)
Scope and field of application
This International Standard specifies the characteristics of a cotton material and the preliminary treatments which are to be applied to it in Order to make it an...
DIN ISO 2267
November 1, 2015
Surface active agents - Evaluation of certain effects of laundering - Methods of preparation and use of unsoiled cotton control cloth (ISO 2267:1986); Text in German and English
A description is not available for this item.