UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61800-4

Adjustable Speed Electrical Power Drive Systems - Part 4: General Requirements - Rating Specifications for a.c. Power Drive Systems above 1 000 V a.c. and not Exceeding 35 kV

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2002
Status: active
Page Count: 228
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 61800 applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical vehicle drives.

It applies to power drive systems (see figure 1) with converter voltages (line-to-line voltage), between 1 kV a.c. and 35 kV a.c., input side 50 Hz or 60 Hz, and load side frequencies up to 600 Hz. Requirements for voltages above 15 kV are not included and are defined by agreement between the manufacturer and the system supplier.

For power drive systems, with voltages above 1 kV, using a step-down input transformer and/or a step-up output transformer in connection with a low voltage converter (below 1 000 V), IEC 61800-2 applies.

EMC aspects are covered in IEC 61800-3.

Specific safety requirements for drive systems with voltage above 1 kV will be covered in IEC 61800-5.

This standard gives the characteristics of the converters, their topologies and their relationship with the complete a.c. drive system. It also states their performance requirements with respect to ratings, normal operating conditions, overload conditions, surge withstand capabilities, stability, protection, a.c. line earthing, topologies and testing. Furthermore, it deals with application guidelines, such as control strategies, torsion analysis, recommendations for earthing and drive system component integration.

Document History

IEC 61800-4
September 1, 2002
Adjustable Speed Electrical Power Drive Systems - Part 4: General Requirements - Rating Specifications for a.c. Power Drive Systems above 1 000 V a.c. and not Exceeding 35 kV
This part of IEC 61800 applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excluded are traction for railway applications and electrical...

References

Advertisement