DS/ISO 5835/2
Implants for surgery - Metal bone screws - Dimensions - Part 2: Screws with asymmetrical thread, constant fitting (spherical)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads and heads with spherical under-surfaces the radius of which is 3,5 mm for each screw in the series (hence "constant fitting"). Both cross recess and hexagon socket are specified as drive elements but not as alternatives.
Document History
DS/ISO 5835/2
January 1, 1978
Implants for surgery - Metal bone screws - Dimensions - Part 2: Screws with asymmetrical thread, constant fitting (spherical)
The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads and heads with spherical under-surfaces the radius of which is...
January 1, 1978
Implants for surgery - Metal bone screws - Dimensions - Part 1: Screws with asymmetrical thread, variable fitting (spherical)
The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads, heads with spherical under-surfaces, and head diameters that...
Implants for surgery - Metal bone screws with hexagonal drive connection, spherical under-surface of head, asymmetrical thread - Dimensions
Gives dimensions and tolerances and the code for screw thread. Screws with shallow thread shall be as given in figures 1 and 2 and tables 1 and 2. Screws with deep thread shall be as given in figures...