MODUK - DEF STAN 02-324: PART 5
Requirements for Hydraulic Systems Part 5 Flexible Hose, Multiple Spiral Wire Reinforced Rubber Hose Assemblies
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This NES specifies the requirements for 19mm-51mm inclusive, nominal bore multiple spiral wire reinforced synthetic rubber hose and hose assemblies fitted with end couplings supplied for the RN Standard range of flexible hose assemblies for hydraulic systems. They are suitable for use in hydraulic systems operating continuously at temperatures ranging from -40°C to +90°C.
Document History
DEF STAN 02-324: PART 5
April 1, 2000
Requirements for Hydraulic Systems Part 5 Flexible Hose, Multiple Spiral Wire Reinforced Rubber Hose Assemblies
This NES specifies the requirements for 19mm-51mm inclusive, nominal bore multiple spiral wire reinforced synthetic rubber hose and hose assemblies fitted with end couplings supplied for the RN...