MODUK - DEF STAN 47-2
Rubber Hose and Hose Assemblies for Hydraulic Systems (Thick Cover)
| Organization: | MODUK |
| Publication Date: | 29 August 1997 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This Standard specifies the requirements for steel wire reinforced synthetic rubber hose and hose assemblies fitted with end fittings used primarily in hydraulic systems but may be used in pneumatic applications operating at temperatures ranging from -40ºC to +100°C for Types 1, 2, 3 & 5 and 120°C for Type 4 where the cover is to be removed before the end fittings are attached.
It also specifies the conditions for a company applying to be registered as a supplier of hoses, end fittings and assemblies to this Standard and a company applying to be registered as an assembler of certified hose and fittings.
Where hydraulic hoses of other construction or performance are required then the general provisions of this document shall apply.
NOTE: Attention is drawn to DEF STAN 47-31, to having a thin cover.
Document History