MODUK - DEF STAN 47-2

Rubber Hose Assemblies for Hydraulic Systems

inactive
Organization: MODUK
Status: inactive
Page Count: 24
scope:

This Standard specifies the requirements for steel wire reinforced synthetic rubber hose and hose assemblies fitted with end couplings used in hydraulic systems operating at temperatures ranging from -40°C to +l00°C. The system fluid is restricted to mineral based hydrocarbon oils. Three types of hose are specified as follows:

Type 1 Hose with one layer of wire braid reinforcement

Type 2 Hose with two layers of wire braid reinforcement

Type 3 Hose with four or more spiral wound wire reinforcement

Document History

August 29, 1997
Rubber Hose and Hose Assemblies for Hydraulic Systems (Thick Cover)
This Standard specifies the requirements for steel wire reinforced synthetic rubber hose and hose assemblies fitted with end fittings used primarily in hydraulic systems but may be used in pneumatic...
September 20, 1991
Rubber Hose Assemblies for Hydraulic Systems
This INTERIM Standard specifies the requirements for steel wire reinforced synthetic rubber hose and hose assemblies fitted with end fittings used in hydraulic systems operating at temperatures...
September 20, 1991
Rubber Hose Assemblies for Hydraulic Systems
A description is not available for this item.
DEF STAN 47-2
Rubber Hose Assemblies for Hydraulic Systems
This Standard specifies the requirements for steel wire reinforced synthetic rubber hose and hose assemblies fitted with end couplings used in hydraulic systems operating at temperatures ranging from...

References

Advertisement