IEC 60684-3-343 THRU 345
Flexible Insulating Sleeving - Part 3: Specification for Individual Types of Sleeving - Sheets 343 to 345: Expandable Braided Ethylene Chlorotrifluoroethylene (E-CTFE) Textile Sleeving, Uncoated
| Organization: | IEC |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This International Standard gives the requirements for sleeving
having the property of expanding its internal diameter when
compressed longitudinally and thereafter returning to its initial
diameter after release of the compressing force. This expandable
braided textile sleeving, uncoated, is constructed of ethylene
chlorotrifluoroethyl
This sleeving is normally supplied in internal diameters between 6 mm and 63 mm and in three levels of wall thickness (thin (sheet 343), medium (sheet 344), and thick (sheet 345)). It is normally supplied in the following colours: black, white, brown, red, orange, yellow, green, blue, grey, and natural.
Because of its open construction, this sleeving is normally used to provide air-space insulation. Therefore, no requirement for breakdown voltage is specified in this standard. (Any value for this property should be given in the purchase contract, but a typical value is 1,5 kV/mm wall thickness, although a linear relationship cannot be assumed.) However, it serves to provide mechanical protection to circuit components such as wires, sleeves, and flat cable over which it is applied as a containing wrap or harness.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History