UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10608-4-99

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 20
scope:

General

ISO/IEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards which collectively provide the connection-mode Transport Service using the connectionless-mode Network Service.

This part of ISO/IEC ISP 10608 is applicable to the provision of the connection-mode Transport Service in End Systems attached to a Token Ring LAN subnetwork from which the standardized conneclionless-mode Network Service can be made available.

Position within the Taxonomy

The taxonomy of profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10608 defines the profile:

TA53: Connection-mode Transport Service over connectionless-mode Network Service over a Token Ring LAN subnetwork

Scenario

Figure 1 illustrates the End System configurations to which the TA53 profile is applicable.

This part of ISO/IEC ISP 10608 specifics the required functions from the supporting protocol stack shown in table 1.

Document History

ISO/IEC ISP 10608-4-99
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork
General ISO/IEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards which collectively...
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork
General ISO/iEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards which collectively...
Advertisement