UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - DEF STAN 91-48

Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 19 December 1997
Status: active
Page Count: 18
scope:

This Defense Standard specifies the requirements for two grades of petroleum base hydraulic fluid.

Hydraulic fluid, petroleum, super clean, is for use in aircraft and other critical system where a high degree of fluid cleanliness is required. It is suitable for use in unpressurized hydraulic systems operating between minus 54° C and plus 90° C and between minus 54 and plus 135° C in pressurized system.

Hydraulic fluid, petroleum, normal, is for use in non-critical systems and other applications not requiring the high degree of cleanliness of the super clean grade. It is suitable for use in unpressurized hydraulic system operating between minus 54° C and plus 90° C and between minus 54° C and plus 135° C in pressurized systems.

Document History

DEF STAN 91-48
December 19, 1997
Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18
This Defense Standard specifies the requirements for two grades of petroleum base hydraulic fluid. Hydraulic fluid, petroleum, super clean, is for use in aircraft and other critical system where a...
May 16, 1980
Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18
This Standard relates to two grades of petroleum base hydraulic fluid : Hydraulic fluid , petroleum, super clean, is for use in aircraft and other critical systems where a high degree of fluid...

References

Advertisement