MODUK - DEF STAN 91-48

Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18

inactive
Organization: MODUK
Publication Date: 16 May 1980
Status: inactive
Page Count: 28
scope:

This Standard relates to two grades of petroleum base hydraulic fluid :

Hydraulic fluid , petroleum, super clean, is for use in aircraft and other critical systems where a high degree of fluid cleanliness is required. It is suitable for use in unpressurized hydraulic systems operating between minus 54°C and plus 90°C and between minus 54°C and plus 135°C in pressurized systems.

Hydraulic fluid , petroleum, normal, is for use in non-critical systems and other applications not requiring the high degree of cleanliness of the super clean grade. It is suitable for use in unpressurized hydraulic systems operating between minus 54°C and plus 90°C and between minus 54°C and plus 135°C in pressurized systems.

Document History

December 19, 1997
Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18
This Defense Standard specifies the requirements for two grades of petroleum base hydraulic fluid. Hydraulic fluid, petroleum, super clean, is for use in aircraft and other critical system where a...
DEF STAN 91-48
May 16, 1980
Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18
This Standard relates to two grades of petroleum base hydraulic fluid : Hydraulic fluid , petroleum, super clean, is for use in aircraft and other critical systems where a high degree of fluid...

References

Advertisement