UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 10587

Metallic and Other Inorganic Coatings - Test for Residual Embrittlement in both Metallic-Coated and Uncoated Externally-Threaded Articles and Rods - Inclined Wedge Method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2000
Status: active
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies a method of determining, on a statistical basis, the probability of the existence of hydrogen embrittlement or degradation in:

a) a batch of barrel electroplated, autocatalytic plated, phosphated or chemically processed threaded articles;

b) a batch of rack plated threaded articles or rods.

This International Standard is applicable to threaded articles and rod made from steel with an actual tensile strength ≥ 1 000 MPa (corresponding hardness values: 300 HV, 303 HB or 31 HRC) or to surface-hardened threaded articles or rods. It is not applicable to fasteners.

The test method is carried out after hydrogen embrittlement relief heat treatment and may also be used for assessing differences in processing solutions, conditions and techniques. The test method has two main functions: a) when used with a statistical sampling plan it can be used for lot acceptance or rejection; b) it can be used as a control test to determine the effectiveness of the various processing steps including pre- and post-baking treatments to reduce the mobile hydrogen in the articles or rod.

Although the test method is capable of indicating those articles that are embrittled to the extent defined in clause 2, it does not guarantee complete freedom from embrittlement.

This International Standard does not relieve the plater, processor or manufacturer from imposing and monitoring suitable process control.

NOTE 1 The use of inhibitors in acid pickling baths does not necessarily guarantee avoidance of hydrogen embrittlement.

NOTE 2 Annex A provides guidance on sources of introduction of hydrogen into threaded articles.

Document History

ISO 10587
February 15, 2000
Metallic and Other Inorganic Coatings - Test for Residual Embrittlement in both Metallic-Coated and Uncoated Externally-Threaded Articles and Rods - Inclined Wedge Method
This International Standard specifies a method of determining, on a statistical basis, the probability of the existence of hydrogen embrittlement or degradation in: a) a batch of barrel...

References

Advertisement